Stainless Hose Fittings, Ltd. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1404 - MALE NPT x FEMALE NPT SWIVEL | |
| 1700 - MALE JIC x CODE 61 FLANGE | |
| 1800 - MALE JIC 37° x CODE 62 FLANGE | |
| 2403 - MALE JIC 37° x MALE JIC 37° | |
| 2403-LH - MALE JIC 37° x MALE JIC 37° (LARGE HEX) | |
| 2404 - MALE JIC 37° x MALE NPT | |
| 2404 BSPP - MALE JIC 37° x MALE BSPP | |
| 2404 BSPT - MALE JIC 37° x MALE BSPT | |
| 2405 - MALE JIC 37° x FEMALE NPT | |
| 2406 - FEMALE JIC x MALE JIC 37° | |
| 2408 - MALE JIC 37° PLUG | |
| 2500 - MALE JIC 37° x MALE JIC 37° - 90° | |
| 2501 - MALE JIC 37° x MALE NPT 90° | |
| 2501-LL - MALE JIC x MALE NPT EXTRA LONG 90° | |
| 2503 - MALE JIC 37° x MALE NPT 45° | |
| 2601 - MALE JIC 37° x MALE JIC 37° x MALE NPT TEE | |
| 2602 MALE JIC 37° x MALE JIC 37° x FEMALE NPT TEE | |
| 2603 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° TEE | |
| 2605 - MALE JIC 37° x MALE NPT x MALE JIC 37° TEE | |
| 2606 MALE JIC 37° x FEMALE NPT x MALE JIC 37° TEE | |
| 2650 - MALE JIC 37° CROSS | |
| 2700 - MALE JIC 37° x MALE JIC 37° BULKHEAD | |
| 2701 MALE JIC 37° x MALE JIC 37° BULKHEAD 90° | |
| 2702 MALE JIC 37° x MALE JIC 37° BULKHEAD 45° | |
| 2703 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° BULKHEAD BRANCH TEE | |
| 2704 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° BULKHEAD RUN TEE | |
| 2705 - FEMALE NPT x MALE JIC 37° BULKHEAD | |
| 2706 - MALE NPT x MALE JIC 37° BULKHEAD | |
| 3474 - MALE ADJUSTABLE ORB x MALE ORB | |
| 5000 - FEMALE NPT x FEMALE NPT COUPLING | |
| 5404 - MALE NPT x MALE NPT | |
| 5405 - MALE NPT x FEMALE NPT EXPANDER | |
| 5406 - MALE NPT x FEMALE NPT BUSHING | |
| Type: MALE JIC x CODE 61 FLANGE 45° Description: Flange Adapter Part #: 1703 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 61 FLANGE 90° Description: Flange Adapter Part #: 1704 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 62 FLANGE 45° Description: Flange Adapter Part #: 1803 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 62 FLANGE 90° Description: Flange Adapter Part #: 1804 Material: 316 Stainless Steel |
| Next >> |