Stainless Hose Fittings, Ltd. Datasheets for Hydraulic Fittings

Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more

Page: 1 2 3
Product Name Notes
0402 - MALE JIC 37° x COUNTER BORE FOR PIPE
0403 - MALE JIC 37° x COUNTER BORE FOR TUBE
1404 - MALE NPT x FEMALE NPT SWIVEL
1404HP - MALE PIPE x FEMALE PIPE (HIGH PRESSURE)
1405 - FEMALE PIPE x FEMALE PIPE SWIVEL
1700 - MALE JIC x CODE 61 FLANGE
1800 - MALE JIC 37° x CODE 62 FLANGE
2403 - MALE JIC 37° x MALE JIC 37°
2403-LH - MALE JIC 37° x MALE JIC 37° (LARGE HEX)
2404 - MALE JIC 37° x MALE NPT
2404 BSPP - MALE JIC 37° x MALE BSPP
2404 BSPT - MALE JIC 37° x MALE BSPT
2405 - MALE JIC 37° x FEMALE NPT
2406 - FEMALE JIC x MALE JIC 37°
2408 - MALE JIC 37° PLUG
2500 - MALE JIC 37° x MALE JIC 37° - 90°
2501 - MALE JIC 37° x MALE NPT 90°
2501-LL - MALE JIC x MALE NPT EXTRA LONG 90°
2503 - MALE JIC 37° x MALE NPT 45°
2601 - MALE JIC 37° x MALE JIC 37° x MALE NPT TEE
2602 MALE JIC 37° x MALE JIC 37° x FEMALE NPT TEE
2603 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° TEE
2605 - MALE JIC 37° x MALE NPT x MALE JIC 37° TEE
2606 MALE JIC 37° x FEMALE NPT x MALE JIC 37° TEE
2650 - MALE JIC 37° CROSS
2700 - MALE JIC 37° x MALE JIC 37° BULKHEAD
2701 MALE JIC 37° x MALE JIC 37° BULKHEAD 90°
2702 MALE JIC 37° x MALE JIC 37° BULKHEAD 45°
2703 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° BULKHEAD BRANCH TEE
2704 - MALE JIC 37° x MALE JIC 37° x MALE JIC 37° BULKHEAD RUN TEE
2705 - FEMALE NPT x MALE JIC 37° BULKHEAD
2706 - MALE NPT x MALE JIC 37° BULKHEAD
3474 - MALE ADJUSTABLE ORB x MALE ORB
5000 - FEMALE NPT x FEMALE NPT COUPLING
5404 - MALE NPT x MALE NPT
5405 - MALE NPT x FEMALE NPT EXPANDER
Type: MALE JIC x CODE 61 FLANGE 45° Description: Flange Adapter Part #: 1703 Material: 316 Stainless Steel
Type: MALE JIC x CODE 61 FLANGE 90° Description: Flange Adapter Part #: 1704 Material: 316 Stainless Steel
Type: MALE JIC x CODE 62 FLANGE 45° Description: Flange Adapter Part #: 1803 Material: 316 Stainless Steel
Type: MALE JIC x CODE 62 FLANGE 90° Description: Flange Adapter Part #: 1804 Material: 316 Stainless Steel

Next >>