Type: FEMALE JIC STRAIGHT
Description: Crimp coupling
Series: 43 Series
Material: 316 Stainless Steel
Can be coupled with the following hoses:
No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN
| Stainless Hose Fittings, Ltd. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | SHF43-12-16FJ |
| Product Name | SHF43 SERIES - STAINLESS STEEL FEMALE JIC |
| Fitting Type | Hydraulic Fitting |