Stainless Hose Fittings, Ltd. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Compact Design Tight and smooth, low torque and easy operation Butterfly and lever handles available Variety of end connections Each and every valve is tested at the factory FEATURES... | |
| FEATURES: Simple design with one piece body Tight and smooth, low torque and easy operation One-piece ball stem Panel mountable Variety of End Connections Straight, Angle and 3-Way flow patterns... | |
| FEATURES Available in Multi Ports with 3-way, 4 way Stainless Steel and , Brass Construction Bi-directional flow Integral ball stem PTFE seats Two-piece seat fully encapsulates the ball Minimum dead... | |
| FEATURES Compact Design with two piece Hexagon body Stainless Steel and Brass Constuction Standard Butterfly handle FEATURES: Compact Design Tight and smooth, low torque and easy operation Butterfly and lever... | |
| FEATURES Various flow Control Blowout proof stem Fire safety design Handle indicates the flow direction FEATURES: Compact design High flow rate with maximum orifice Variety of End Connections Anti blow-out... |