Type: FEMALE JIC SWIVEL
Description: Reusable Fittings
Series: BM Series
Material: 303 & 316 Stainless Steel
MTO (Made to Order): 45° & 90°
Can be coupled with the following hoses:
No Skive: 100R2AT
* SHF Recommends the assembly of reusable couplings by hand and not by the use of machinery.
| Stainless Hose Fittings, Ltd. | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | SHFBM-08-08FJ |
| Product Name | SHFBM SERIES FEMALE JIC SWIVEL |
| Fitting Type | Swivel Fitting |