Stainless Hose Fittings, Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Compact Design Tight and smooth, low torque and easy operation Butterfly and lever handles available Variety of end connections Each and every valve is tested at the factory FEATURES... | |
| FEATURES: Simple design with one piece body Tight and smooth, low torque and easy operation One-piece ball stem Panel mountable Variety of End Connections Straight, Angle and 3-Way flow patterns... | |
| FEATURES Available in Multi Ports with 3-way, 4 way Stainless Steel and , Brass Construction Bi-directional flow Integral ball stem PTFE seats Two-piece seat fully encapsulates the ball Minimum dead... | |
| FEATURES Compact Design with two piece Hexagon body Stainless Steel and Brass Constuction Standard Butterfly handle FEATURES: Compact Design Tight and smooth, low torque and easy operation Butterfly and lever... | |
| FEATURES Compact for convenient installation Back stop screw prevents accidental remove of stem Chrome-plated stem threads and tip improves valve life Male NPT or ISO Thread end connection | |
| FEATURES Various flow Control Blowout proof stem Fire safety design Handle indicates the flow direction FEATURES: Compact design High flow rate with maximum orifice Variety of End Connections Anti blow-out... |