Stainless Hose Fittings, Ltd. Datasheets for Pipe Flanges
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more
| Product Name | Notes |
|---|---|
| 1700 - MALE JIC x CODE 61 FLANGE | |
| 1800 - MALE JIC 37° x CODE 62 FLANGE | |
| Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 61 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits... | |
| Type: CODE 62 FLANGE 30° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE 60° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,... | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13 | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,... | |
| Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,... | |
| Type: CODE 62 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits Available | |
| Type: MALE JIC x CODE 61 FLANGE 45° Description: Flange Adapter Part #: 1703 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 61 FLANGE 90° Description: Flange Adapter Part #: 1704 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 62 FLANGE 45° Description: Flange Adapter Part #: 1803 Material: 316 Stainless Steel | |
| Type: MALE JIC x CODE 62 FLANGE 90° Description: Flange Adapter Part #: 1804 Material: 316 Stainless Steel | |
| CONNECTS FRACTIONAL TUBES |