Stainless Hose Fittings, Ltd. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| 5406 - MALE NPT x FEMALE NPT BUSHING | |
| 5406 BSPP HHP - MALE BSPP HOLLOW HEX PLUG | |
| 5500 - MALE NPT x MALE NPT 90° | |
| 5501 - MALE NPT x MALE NPT 45° | |
| 5503 - MALE NPT x FEMALE NPT 45° | |
| 5504 - FEMALE NPT x FEMALE NPT 90° | |
| 5505 - FEMALE NPT x FEMALE NPT 45° | |
| 5600 - MALE NPT x MALE NPT x MALE NPT TEE | |
| 5602 - MALE NPT x FEMALE NPT x FEMALE NPT TEE | |
| 5604 - FEMALE NPT x FEMALE NPT x MALE NPT TEE | |
| 5605 - FEMALE NPT x FEMALE NPT x FEMALE NPT TEE | |
| 5652 - FEMALE NPT CROSS | |
| 6400 - MALE JIC 37° x MALE ORB | |
| 6401 - MALE ORB x MALE NPT | |
| 6402 - MALE ORB x FEMALE JIC | |
| 6404 - FEMALE ORB x MALE NPT | |
| 6405 - MALE ORB x FEMALE NPT | |
| 6408 - MALE ORB HEX PLUG | |
| 6408-HH - MALE ORB HOLLOW HEX PLUG | |
| 6410 - MALE ORB x FEMALE ORB | |
| 6425 - FEMALE ORB x FEMALE ORB | |
| 6464 - MALE ORB x MALE ORB | |
| 6500 - MALE JIC 37° x FEMALE JIC 90° | |
| 6501 - MALE NPT x FEMALE JIC SWIVEL 90° | |
| 6502 - MALE JIC 37° x FEMALE JIC SWIVEL 45° | |
| 6504 - MALE JIC 37° x FEMALE JIC SWIVEL | |
| 6505 - MALE NPT x FEMALE JIC SWIVEL | |
| 6506 - FEMALE NPT x FEMALE JIC SWIVEL | |
| 6565 - FEMALE JIC x FEMALE JIC | |
| 6600 - MALE JIC 37° x MALE JIC 37° x FEMALE JIC TEE SWIVEL | |
| 6602 - MALE JIC 37° x FEMALE JIC x MALE JIC 37° TEE SWIVEL | |
| 6802 - MALE JIC 37° x FEMALE ADJUSTABLE ORB 45° | |
| 6803 - MALE JIC 37° x MALE JIC 37° x MALE ADJUSTABLE ORB TEE | |
| 6804 - MALE JIC 37° x MALE ADJUSTABLE ORB x MALE JIC 37° TEE | |
| 7022 - FEMALE JIC x MALE BSPP | |
| 7032 - MALE BSPP x MALE NPT | |
| 7042 - MALE BSPP x FEMALE NPT | |
| 7052 - FEMALE BSPP x FEMALE NPT | |
| Type: STAINLESS STEEL HOSE BARB TEE Description: Hose Barbs, Single peice design, "No Welds" Series: HB Series Material: 316 Stainless Steel | |
| Type: STAINLESS STEEL HOSE BARB x FEMALE JIC Description: SAE J514 37° JIC Flare Series: HB Series Material: 316 Stainless Steel | |
| Type: STAINLESS STEEL HOSE BARB x MALE NPT 45° Description: Hose Barbs Series: HB Series Material: 316 Stainless Steel | |
| Type: STAINLESS STEEL HOSE BARB x MALE NPT 90° Description: Hose Barbs Series: HB Series Material: 316 Stainless Steel | |
| Type: STAINLESS STEEL HOSE BARB x MALE NPT STRAIGHT Description: Hose Barbs Series: HB Series Material: 316 Stainless Steel | |
| Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN... | |
| Type: SWIVEL FEMALE BSP 60° CONE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,... | |
| Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,... | |
| Type: FEMALE JIC 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE JIC 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE JIC 90°L Description: Crimp coupling (Long Drop) Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,... | |
| Type: MALE O-RING BOSS Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... | |
| Type: FEMALE SWIVEL BSP 60° CONE Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,... | |
| Type: MALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,... |
| << Prev | Next >> |