Stainless Hose Fittings, Ltd. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
0402 - MALE JIC 37° x COUNTER BORE FOR PIPE
1404HP - MALE PIPE x FEMALE PIPE (HIGH PRESSURE)
1405 - FEMALE PIPE x FEMALE PIPE SWIVEL
1700 - MALE JIC x CODE 61 FLANGE
1800 - MALE JIC 37° x CODE 62 FLANGE
5406-C - FEMALE NPT PIPE CAP
5406-P - MALE NPT HEX PIPE PLUG
Type: FEMALE PIPE Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing SHFWO = Stainless Steel CWO =...
Type: MALE PIPE Description: Hex Weldon Series: WO Series Material: 304 & 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing SHFWO = Stainless Steel CWO =...
Type: MALE PIPE Description: Hex Weldon Series: WO Series Material: 316 Cast Fully machined bore
Type: MALE PIPE Description: Push-Ons Series: PO Series Material: 303 & 316 Stainless Steel
Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 61 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits...
Type: CODE 62 FLANGE 30° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE 60° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,...
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,...
Type: CODE 62 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits Available
Type: FEMALE PIPE RIGID STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon...
Type: FEMALE PIPE STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 71 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R12
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: SHF90L-04-04MP SHF90L-06-06MP SHF90L-08-08MP SHF90L-12-12MP No Skive: 3R80 -...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15, DIN,...
Type: MALE JIC x CODE 61 FLANGE 45° Description: Flange Adapter Part #: 1703 Material: 316 Stainless Steel
Type: MALE JIC x CODE 61 FLANGE 90° Description: Flange Adapter Part #: 1704 Material: 316 Stainless Steel
Type: MALE JIC x CODE 62 FLANGE 45° Description: Flange Adapter Part #: 1803 Material: 316 Stainless Steel
Type: MALE JIC x CODE 62 FLANGE 90° Description: Flange Adapter Part #: 1804 Material: 316 Stainless Steel
Type: MALE PIPE NPT Description: Reusable Fittings Series: BN Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R5 * SHF Recommends the assembly...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: MALE PIPE Description: Reusable Fittings Series: BM Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R2AT * SHF Recommends the...
CONNECTS FRACTIONAL TUBE TO FEMALE NPT THREAD
CONNECTS FRACTIONAL TUBE TO PIPE
CONNECTS FRACTIONAL TUBES
CONNECTS METRIC TUBE TO PIPE
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE SWIVEL Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...