Scanivalve Corporation Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications Available sizes: .063 and .125 inch Quickly change pressure "hook-ups" Maximum Pressure is 1000 psi Application The quick coupler is designed for use during pressure testing, where... | |
| Features and Specifications Available sizes: 19 tubes up to 73 tube connectors Pressure ratings of 100 psi up to 1500 psi Ideal for making/breaking leak tight pneumatic connections Tube sizes:... | |
| Features and Specifications Available sizes: 8 up to 144 tubulations Can be used as a tube reducer-each side can have a different tubulation size. Maximum pressure rating 150-500 psi depending... | |
| Features and Specifications Contact Scanivalve by telephone or this website with special connector requirements. Application Scanivalve has a complete line of standard pneumatic connectors. Not all of our connector designs... | |
| Features and Specifications Number of tubes: 8, 10, or 12 Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch 300 psi maximum pressure range Available colors: CLR(clear),GLD(gold) ,BLK(black),RED,GRN (green), and... | |
| Features and Specifications Seals on an O-ring Can be hand tightened- No tools required! Fits 1/8 inch or 1/4 inch X-Lok compression fitting Available tubulation sizes are .040, .063, .083,... |