Scanivalve Corporation Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications CLMP-xxx is a brass clamp-sizes available: CLMP-040, CLMP-063, CLMP-125 NYCLMP-xxx is a stainless steel clamp- available sizes: NYCLMP-063, NYCLMP-125, NYCLMP-125HW (Heavy walled) Application The Clamps are designed... |