Scanivalve Corporation Rectangular Pneumatic Connectors RC2

Description
Features and Specifications Number of tubes: 8, 10, or 12 Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch 300 psi maximum pressure range Available colors: CLR(clear),GLD(gold) ,BLK(black),RED,GRN (green), and BLU(blue) Application The materials of construction of these connectors are stainless steel tubulations cemented into an anodized aluminum blocks. They have a caged O-ring gasket design that seals when connected. The maximum pressure rating is 300 psi. When used in a high vibration area or when making and breaking connections multiple times, you may want to consider the same designs only utilizing a brass body with the steel turbulations silver soldered into the brass. This can also be used when an extra safety factor is required to insure no leaks due to handling. The 2 connector halves can also contain different tubulation sizes, thus using it as a tube reducer. Inorder to do this the aluminum bodies have to be compatible--specify this when requested a quote or placing an order.
Description
Features and Specifications Number of tubes: 8, 10, or 12 Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch 300 psi maximum pressure range Available colors: CLR(clear),GLD(gold) ,BLK(black),RED,GRN (green), and BLU(blue) Application The materials of construction of these connectors are stainless steel tubulations cemented into an anodized aluminum blocks. They have a caged O-ring gasket design that seals when connected. The maximum pressure rating is 300 psi. When used in a high vibration area or when making and breaking connections multiple times, you may want to consider the same designs only utilizing a brass body with the steel turbulations silver soldered into the brass. This can also be used when an extra safety factor is required to insure no leaks due to handling. The 2 connector halves can also contain different tubulation sizes, thus using it as a tube reducer. Inorder to do this the aluminum bodies have to be compatible--specify this when requested a quote or placing an order.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pneumatic Connectors - RC2 - Scanivalve Corporation
Liberty Lake, WA, USA
Rectangular Pneumatic Connectors
RC2
Rectangular Pneumatic Connectors RC2
Features and Specifications Number of tubes: 8, 10, or 12 Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch 300 psi maximum pressure range Available colors: CLR(clear),GLD(gold) ,BLK(black),RED,GRN (green), and BLU(blue) Application The materials of construction of these connectors are stainless steel tubulations cemented into an anodized aluminum blocks. They have a caged O-ring gasket design that seals when connected. The maximum pressure rating is 300 psi. When used in a high vibration area or when making and breaking connections multiple times, you may want to consider the same designs only utilizing a brass body with the steel turbulations silver soldered into the brass. This can also be used when an extra safety factor is required to insure no leaks due to handling. The 2 connector halves can also contain different tubulation sizes, thus using it as a tube reducer. Inorder to do this the aluminum bodies have to be compatible--specify this when requested a quote or placing an order.

Features and Specifications

  • Number of tubes: 8, 10, or 12
  • Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch
  • 300 psi maximum pressure range
  • Available colors: CLR(clear),GLD(gold),BLK(black),RED,GRN (green), and BLU(blue)

Application

The materials of construction of these connectors are stainless steel tubulations cemented into an anodized aluminum blocks. They have a caged O-ring gasket design that seals when connected. The maximum pressure rating is 300 psi.

When used in a high vibration area or when making and breaking connections multiple times, you may want to consider the same designs only utilizing a brass body with the steel turbulations silver soldered into the brass. This can also be used when an extra safety factor is required to insure no leaks due to handling.

The 2 connector halves can also contain different tubulation sizes, thus using it as a tube reducer. Inorder to do this the aluminum bodies have to be compatible--specify this when requested a quote or placing an order.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Tube Fittings
Product Number RC2
Product Name Rectangular Pneumatic Connectors
Unlock Full Specs
to access all available technical data

Similar Products

767LT Reducer Pressure Reducing Valve Adjustment High purity Pressure Reducing Union Fittings And Tubing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Union Fitting; Reducer Fitting; Gas Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barbed T-connector - FCN-3-PK-3/2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details