Scanivalve Corporation Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications Available sizes: Vinyl-- .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Urethane--.031 in (0.79mm) .040 in (1.02mm), .063 in (1.59mm), Nylon-- .063 in (1.59mm), .125HW in... | |
| Features and Specifications Stainless Steel tubulations (one bulged end) Diameter sizes of .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Standard lengths are .55 (13.97mm) to 4 (i101.6mm) inches... |