Scanivalve Corporation Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications Accepts 16 or 32 electrical channels +/- 20mV up to +/- 10Vdc Scans electrical signals at 20 kHz Selectable gains of 1, 10, 100, and 1000 Compatible... | |
| Features and Specifications Scans 16 electrical channels +/- 20mV up to 5Vdc inputs Scans electrical signals at 625Hz/channel/sec Compatable with all DSA & ZOC components and systems Application The DSA16EIM/16... |