Scanivalve Corporation Datasheets for Pressure Scanners
Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation.
Pressure Scanners: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications +/- .05% full scale long term accuracy 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psi pressure range Auto... | |
| Features and Specifications +/- .05% full scale long term accuracy Rugged case 1/16, 1/8, and 1/4 inch Swagelok input fittings 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Vacuum,... | |
| Features and Specifications +/- .065% full scale long term accuracy (1-499 psid) 8 pressure inputs muxless, or 16 pressure inputs muxed 50kHz scan rate Multiple pressure ranges available Vacuum, 5... | |
| Features and Specifications +/- .08% full scale long term accuracy (5-50 psid) 32 pressure inputs, option of 64 duplesed pressure inputs 20kHz scan rate (analog) Dual pressure ranges available Vacuum,... | |
| Features and Specifications +/- .08% full scale long term accuracy (5-50 psid) 64 pressure inputs, option of 128 duplexed pressure inputs 45kHz scan rate (analog) Multiple pressure ranges available Vacuum,... | |
| Features and Specifications +/- .08% full scale long term accuracy (5-50 psid) 8, 32 pressure inputs, option of 64 duplesed pressure inputs 20kHz scan rate (analog) Multiple pressure ranges available... | |
| Features and Specifications +/- .12% full scale long term accuracy (15-300psig) 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Up to 1500 psi pressure range Auto zero offset correction... | |
| Features and Specifications +/- 0.50% full scale long term accuracy 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA 1 psid up to 300 psid pressure ranges wet/wet differential liquid... |