Scanivalve Corporation Datasheets for Metal Tubes
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications Stainless Steel tubulations (one bulged end) Diameter sizes of .040 in (1.02mm), .063 in (1.59mm), .125 in (3.18mm) Standard lengths are .55 (13.97mm) to 4 (i101.6mm) inches... |