Scanivalve Corporation Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features and Specifications accepts 2 wire or shielded 3 wire thermocouples accepts Type E, J, K, S, R, T, & N +/- .1 deg C accuracy Application The UTR-P (Uniform... | |
| Features and Specifications 8 channel calibration/purge valve Gas service only Used when calibrating up to 8 individual pressure transducers. Includes purge feature to purge 8 pressure transducer input lines Maximum... | |
| Features and Specifications Automated DSA & ZOC calibrations 0.01% FS Accuracy Up to 4 calibration ranges, 0.36 to 850 psig Removable/interchang eable transducers Bench or rack mounted Color touch screen... |