Scanivalve Corporation Circular Pneumatic Connectors Various

Description
Features and Specifications Available sizes: 19 tubes up to 73 tube connectors Pressure ratings of 100 psi up to 1500 psi Ideal for making/breaking leak tight pneumatic connections Tube sizes: .040, 063, and .125 inch tubulations Application These high density connectors are extremely useful in wind tunnel models or flight tests when you have a large quantity of tubes requiring easy disconnects. These connectors consist of a male and female connector. An optional female bulkhead connector (FB) is available that can be panel mounted. Typically the materials of construction are Anodized aluminum with cemented stainless steel tubulations.Silicone gaskets are our standard. Based on chemical compatibility with your application, optional Viton or neoprene gaskets are also available. All of the Scanivalve circular connectors are designed for use with plastic tubing. The model 48L is an exception since it is designed to accept steel tubing. Overview Scanivalve offers a complete line of circular pneumatic connectors to fit all locations and applications. These pneumatic connectors are idea for making and breaking multiple pneumatic connections with the satisfaction that a leak tight seal will be made. The smallest is a 19 tube connector (.460 inch diameter) and the largest up to 73 tube connector (1.250 inch diameter). Pressure ratings are from 100 psi up to 1500 psi.
Description
Features and Specifications Available sizes: 19 tubes up to 73 tube connectors Pressure ratings of 100 psi up to 1500 psi Ideal for making/breaking leak tight pneumatic connections Tube sizes: .040, 063, and .125 inch tubulations Application These high density connectors are extremely useful in wind tunnel models or flight tests when you have a large quantity of tubes requiring easy disconnects. These connectors consist of a male and female connector. An optional female bulkhead connector (FB) is available that can be panel mounted. Typically the materials of construction are Anodized aluminum with cemented stainless steel tubulations.Silicone gaskets are our standard. Based on chemical compatibility with your application, optional Viton or neoprene gaskets are also available. All of the Scanivalve circular connectors are designed for use with plastic tubing. The model 48L is an exception since it is designed to accept steel tubing. Overview Scanivalve offers a complete line of circular pneumatic connectors to fit all locations and applications. These pneumatic connectors are idea for making and breaking multiple pneumatic connections with the satisfaction that a leak tight seal will be made. The smallest is a 19 tube connector (.460 inch diameter) and the largest up to 73 tube connector (1.250 inch diameter). Pressure ratings are from 100 psi up to 1500 psi.

Suppliers

Company
Product
Description
Supplier Links
Circular Pneumatic Connectors - Various - Scanivalve Corporation
Liberty Lake, WA, USA
Circular Pneumatic Connectors
Various
Circular Pneumatic Connectors Various
Features and Specifications Available sizes: 19 tubes up to 73 tube connectors Pressure ratings of 100 psi up to 1500 psi Ideal for making/breaking leak tight pneumatic connections Tube sizes: .040, 063, and .125 inch tubulations Application These high density connectors are extremely useful in wind tunnel models or flight tests when you have a large quantity of tubes requiring easy disconnects. These connectors consist of a male and female connector. An optional female bulkhead connector (FB) is available that can be panel mounted. Typically the materials of construction are Anodized aluminum with cemented stainless steel tubulations.Silicone gaskets are our standard. Based on chemical compatibility with your application, optional Viton or neoprene gaskets are also available. All of the Scanivalve circular connectors are designed for use with plastic tubing. The model 48L is an exception since it is designed to accept steel tubing. Overview Scanivalve offers a complete line of circular pneumatic connectors to fit all locations and applications. These pneumatic connectors are idea for making and breaking multiple pneumatic connections with the satisfaction that a leak tight seal will be made. The smallest is a 19 tube connector (.460 inch diameter) and the largest up to 73 tube connector (1.250 inch diameter). Pressure ratings are from 100 psi up to 1500 psi.

Features and Specifications

  • Available sizes: 19 tubes up to 73 tube connectors
  • Pressure ratings of 100 psi up to 1500 psi
  • Ideal for making/breaking leak tight pneumatic connections
  • Tube sizes: .040, 063, and .125 inch tubulations

Application

These high density connectors are extremely useful in wind tunnel models or flight tests when you have a large quantity of tubes requiring easy disconnects. These connectors consist of a male and female connector. An optional female bulkhead connector (FB) is available that can be panel mounted.

Typically the materials of construction are Anodized aluminum with cemented stainless steel tubulations.Silicone gaskets are our standard. Based on chemical compatibility with your application, optional Viton or neoprene gaskets are also available.

All of the Scanivalve circular connectors are designed for use with plastic tubing. The model 48L is an exception since it is designed to accept steel tubing.

Overview

Scanivalve offers a complete line of circular pneumatic connectors to fit all locations and applications. These pneumatic connectors are idea for making and breaking multiple pneumatic connections with the satisfaction that a leak tight seal will be made. The smallest is a 19 tube connector (.460 inch diameter) and the largest up to 73 tube connector (1.250 inch diameter). Pressure ratings are from 100 psi up to 1500 psi.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Tube Fittings
Product Number Various
Product Name Circular Pneumatic Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb tubing fitting - N-1/2-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Single Shut Off, Ultra Miniature Quick Disconnect - External Pin - QM3E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details