Scanivalve Corporation Adaptors for X-Lok Compression Fittings 5365 or 5375

Description
Features and Specifications Seals on an O-ring Can be hand tightened- No tools required! Fits 1/8 inch or 1/4 inch X-Lok compression fitting Available tubulation sizes are .040, .063, .083, and .125(1/4 inch fitting size only) Application These tube adapters are extremely useful when making pneumatic connections many times. Standard compression fittings distort a ferrule when making a seal and cannot be used more than once, where the Scanivalve adapters seal on an O-ring. They are also ideal in areas where it may be difficult to get a wrench around the compression fitting. The function of these adapters is to reduce 1/8 or 1/4 inch input compression fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations. They can be used up to 750 psi. There is also a cap available, to close off a compression fitting. Overview Scanivalve has designed easy-to-use tube adapters that fit X-Lok fittings. The function of these adapters is to reduce 1/8 or 1/4 inch input fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations.
Description
Features and Specifications Seals on an O-ring Can be hand tightened- No tools required! Fits 1/8 inch or 1/4 inch X-Lok compression fitting Available tubulation sizes are .040, .063, .083, and .125(1/4 inch fitting size only) Application These tube adapters are extremely useful when making pneumatic connections many times. Standard compression fittings distort a ferrule when making a seal and cannot be used more than once, where the Scanivalve adapters seal on an O-ring. They are also ideal in areas where it may be difficult to get a wrench around the compression fitting. The function of these adapters is to reduce 1/8 or 1/4 inch input compression fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations. They can be used up to 750 psi. There is also a cap available, to close off a compression fitting. Overview Scanivalve has designed easy-to-use tube adapters that fit X-Lok fittings. The function of these adapters is to reduce 1/8 or 1/4 inch input fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations.

Suppliers

Company
Product
Description
Supplier Links
Adaptors for X-Lok Compression Fittings - 5365 or 5375 - Scanivalve Corporation
Liberty Lake, WA, USA
Adaptors for X-Lok Compression Fittings
5365 or 5375
Adaptors for X-Lok Compression Fittings 5365 or 5375
Features and Specifications Seals on an O-ring Can be hand tightened- No tools required! Fits 1/8 inch or 1/4 inch X-Lok compression fitting Available tubulation sizes are .040, .063, .083, and .125(1/4 inch fitting size only) Application These tube adapters are extremely useful when making pneumatic connections many times. Standard compression fittings distort a ferrule when making a seal and cannot be used more than once, where the Scanivalve adapters seal on an O-ring. They are also ideal in areas where it may be difficult to get a wrench around the compression fitting. The function of these adapters is to reduce 1/8 or 1/4 inch input compression fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations. They can be used up to 750 psi. There is also a cap available, to close off a compression fitting. Overview Scanivalve has designed easy-to-use tube adapters that fit X-Lok fittings. The function of these adapters is to reduce 1/8 or 1/4 inch input fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations.

Features and Specifications

  • Seals on an O-ring
  • Can be hand tightened- No tools required!
  • Fits 1/8 inch or 1/4 inch X-Lok compression fitting
  • Available tubulation sizes are .040, .063, .083, and .125(1/4 inch fitting size only)

Application

These tube adapters are extremely useful when making pneumatic connections many times. Standard compression fittings distort a ferrule when making a seal and cannot be used more than once, where the Scanivalve adapters seal on an O-ring. They are also ideal in areas where it may be difficult to get a wrench around the compression fitting.

The function of these adapters is to reduce 1/8 or 1/4 inch input compression fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations. They can be used up to 750 psi.

There is also a cap available, to close off a compression fitting.

Overview

Scanivalve has designed easy-to-use tube adapters that fit X-Lok fittings. The function of these adapters is to reduce 1/8 or 1/4 inch input fittings to 1/16 or 1/8 inch tubulations. These fittings can be hand tightened to form a leak tight O-ring seal without the use of tools. The tube adapter material is brass, with 1/16 or 1/8 inch steel tubulations.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Tube Fittings
Product Number 5365 or 5375
Product Name Adaptors for X-Lok Compression Fittings
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216007 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-F6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
Terminal socket - KDV-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details