Scanivalve Corporation Couplers QC-xxx

Description
Features and Specifications Available sizes: .063 and .125 inch Quickly change pressure "hook-ups" Maximum Pressure is 1000 psi Application The quick coupler is designed for use during pressure testing, where there is a need for changing pressure "hook-ups" similar to the use of electrical clip leads. Before connecting stainless tubulations, be sure the ends are chamfered and smooth so as not to damage the internal O-ring. To connect, push smooth end of tubing into coupler. Tubing is now sealed with a captured internal O-ring and mechanically held by the collett which is initially closed by spring force. When the coupler is pressurized, and internal piston applies additional closing force to the collett. To disconnect, shut off air supply then depress the collett.
Description
Features and Specifications Available sizes: .063 and .125 inch Quickly change pressure "hook-ups" Maximum Pressure is 1000 psi Application The quick coupler is designed for use during pressure testing, where there is a need for changing pressure "hook-ups" similar to the use of electrical clip leads. Before connecting stainless tubulations, be sure the ends are chamfered and smooth so as not to damage the internal O-ring. To connect, push smooth end of tubing into coupler. Tubing is now sealed with a captured internal O-ring and mechanically held by the collett which is initially closed by spring force. When the coupler is pressurized, and internal piston applies additional closing force to the collett. To disconnect, shut off air supply then depress the collett.

Suppliers

Company
Product
Description
Supplier Links
Couplers - QC-xxx - Scanivalve Corporation
Liberty Lake, WA, USA
Couplers
QC-xxx
Couplers QC-xxx
Features and Specifications Available sizes: .063 and .125 inch Quickly change pressure "hook-ups" Maximum Pressure is 1000 psi Application The quick coupler is designed for use during pressure testing, where there is a need for changing pressure "hook-ups" similar to the use of electrical clip leads. Before connecting stainless tubulations, be sure the ends are chamfered and smooth so as not to damage the internal O-ring. To connect, push smooth end of tubing into coupler. Tubing is now sealed with a captured internal O-ring and mechanically held by the collett which is initially closed by spring force. When the coupler is pressurized, and internal piston applies additional closing force to the collett. To disconnect, shut off air supply then depress the collett.

Features and Specifications

  • Available sizes: .063 and .125 inch
  • Quickly change pressure "hook-ups"
  • Maximum Pressure is 1000 psi

Application

The quick coupler is designed for use during pressure testing, where there is a need for changing pressure "hook-ups" similar to the use of electrical clip leads.

Before connecting stainless tubulations, be sure the ends are chamfered and smooth so as not to damage the internal O-ring. To connect, push smooth end of tubing into coupler. Tubing is now sealed with a captured internal O-ring and mechanically held by the collett which is initially closed by spring force. When the coupler is pressurized, and internal piston applies additional closing force to the collett.

To disconnect, shut off air supply then depress the collett.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Tube Fittings
Product Number QC-xxx
Product Name Couplers
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Tube Plug, 5/16” OD - PQ-PG10 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Bite Type Tube Fitting - B-0404-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details