E+E Elektronik Humidity and Temperature Transmitter EE33

Description
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology
Datasheet
Description
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitter - EE33 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Transmitter
EE33
Humidity and Temperature Transmitter EE33
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology

EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor.

The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity.

The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface.

An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution.

Typical applications

  • pharmaceutical and food industry
  • driers for ceramics, wood, concrete, polyester etc.
  • greenhouses, mushroom farms
  • high-humidity storage rooms
  • climate, test and curing chambers
  • meteorology
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE33
Product Name Humidity and Temperature Transmitter
Technology Heated Monolithic Measurement Cell
Variables Measured Relative Humidity; DewPoint; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.3 %
Dew Point Range -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
 - Hygrotec-HVAC - Mescon Technologies, Inc.
Mescon Technologies, Inc.
View Details
Portable Low Range Dew Point Analyzer - Model 203BR-BT - Nova Analytical Systems Inc.
Specs
Technology Capacitive
Features Battery Powered
Variables Measured DewPoint
View Details