E+E Elektronik Humidity/Temperature Transmitter EE300Ex

Description
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement
Datasheet
Description
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Transmitter - EE300Ex - E+E Elektronik
Engerwitzdorf, Austria
Humidity/Temperature Transmitter
EE300Ex
Humidity/Temperature Transmitter EE300Ex
The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1). The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology. Moisture in oil measurement In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils. Typical applications Chemical industry Pharmaceutical industry Painting cabinets Explosion hazard storage rooms Power stations Grain mills Oil platforms Moisture in oil measurement

The EE300Ex humidity and temperature transmitter is dedicated for measurement in explosion hazard areas. It complies with the classifications for Europe (ATEX), International (IECEx) and USA / Canada (FM) and can be employed in gas and dust explosion hazard areas. The intrinsically safe EE300Ex can be installed in the explosion hazard area even in zones 0 / 20 (Divison 1).

The 2-part enclosure facilitates easy installation and dismounting for calibration without time-consuming wiring. The robust and easy-to-clean stainless steel housing is optimized for the pharmaceutical and chemical industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications.

Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point temperature [Td], wet-bulb temperature [Tw], absolute humidity [dv], etc. The intrinsically safe humidity and temperature transmitter features two 4-20 mA outputs in 2-wire technology.

Moisture in oil measurement

In the same way as humidity measurement in air, the EE300Ex is appropriate for moisture in oil measurement. The moisture content of oil can be issued absolute as water content in [ppm] or relative as water activity [aw]. Typical applications for moisture in oil measurement are found in systems for cleaning/drying oil or on oil platforms for online monitoring of lubrication and gear oils.

Typical applications

  • Chemical industry
  • Pharmaceutical industry
  • Painting cabinets
  • Explosion hazard storage rooms
  • Power stations
  • Grain mills
  • Oil platforms
  • Moisture in oil measurement
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE300Ex
Product Name Humidity/Temperature Transmitter
Technology Capacitive
Variables Measured Relative Humidity
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.3 %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details
Compact Humidity and Temperature Transmitter for HVAC and Building Technology - EE150 - E+E Elektronik
Specs
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 10 to 90 %
View Details