E+E Elektronik Compact Humidity and Temperature Transmitter for HVAC and Building Technology EE150

Description
The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio. The clever housing concept, the compact design and the ø 6mm probe simplify istallation, which results in minimised installation costs. The IP65/NEMA 4 enclosure provides optimal protection of the electronics, while the capacitive E+E humidity sensor element stands for long-term stable measurement results. Typical Application Heating, ventilation and air conditioning Building automation systems
Description
The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio. The clever housing concept, the compact design and the ø 6mm probe simplify istallation, which results in minimised installation costs. The IP65/NEMA 4 enclosure provides optimal protection of the electronics, while the capacitive E+E humidity sensor element stands for long-term stable measurement results. Typical Application Heating, ventilation and air conditioning Building automation systems
Datasheet
Datasheet Summary
Powered by GS/AI

The EE150 is a compact humidity and temperature transmitter designed for HVAC applications, featuring a robust IP65/NEMA 4X enclosure suitable for wall and duct mounting. It utilizes an E+E capacitive humidity sensing element that ensures excellent long-term stability and is protected by a PTFE filter cap to guard against contamination. The device offers flexibility in installation with external mounting holes that allow for quick setup while keeping the electronics shielded from construction site pollution. It provides options for analog current or voltage outputs for both humidity and temperature measurements. Additionally, the EE150 can be configured and adjusted using an optional configuration kit and free software, allowing for tailored output scaling and calibration.

Datasheet Summary
Powered by GS/AI

The EE150 is a compact humidity and temperature transmitter designed for HVAC applications, featuring a robust IP65/NEMA 4X enclosure suitable for wall and duct mounting. It utilizes an E+E capacitive humidity sensing element that ensures excellent long-term stability and is protected by a PTFE filter cap to guard against contamination. The device offers flexibility in installation with external mounting holes that allow for quick setup while keeping the electronics shielded from construction site pollution. It provides options for analog current or voltage outputs for both humidity and temperature measurements. Additionally, the EE150 can be configured and adjusted using an optional configuration kit and free software, allowing for tailored output scaling and calibration.

Suppliers

Company
Product
Description
Supplier Links
Compact Humidity and Temperature Transmitter for HVAC and Building Technology - EE150 - E+E Elektronik
Engerwitzdorf, Austria
Compact Humidity and Temperature Transmitter for HVAC and Building Technology
EE150
Compact Humidity and Temperature Transmitter for HVAC and Building Technology EE150
The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio. The clever housing concept, the compact design and the ø 6mm probe simplify istallation, which results in minimised installation costs. The IP65/NEMA 4 enclosure provides optimal protection of the electronics, while the capacitive E+E humidity sensor element stands for long-term stable measurement results. Typical Application Heating, ventilation and air conditioning Building automation systems

The EE150 humidity and temperature transmitter has been optimised specifically for use in the HVAC and building automation and impresses with an outstanding price/performance ratio.

The clever housing concept, the compact design and the Ø 6mm probe simplify istallation, which results in minimised installation costs.

The IP65/NEMA 4 enclosure provides optimal protection of the electronics, while the capacitive E+E humidity sensor element stands for long-term stable measurement results.

Typical Application

  • Heating, ventilation and air conditioning
  • Building automation systems
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE150
Product Name Compact Humidity and Temperature Transmitter for HVAC and Building Technology
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 10 to 90 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details
Wireless Temperature, Humidity and CO<sub>2</sub> Transmitter - EE245 - E+E Elektronik
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 to 3 %
View Details