Vicor Corporation CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * V300A24C500BL2

Description
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * - V300A24C500BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * *
V300A24C500BL2
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * V300A24C500BL2
CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A24C500BL2
1278913-V300A24C500BL2
Power Supplies Board Mount DCDC Converters - V300A24C500BL2 1278913-V300A24C500BL2
Manufacturer: Vicor Corporation Win Source Part Number: 1278913-V300A24C500B L2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 20.83A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: V300A24C500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278913-V300A24C500BL2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 20.83A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: V300A24C500
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V300A24C500BL2 1278913-V300A24C500BL2
Product Name CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Power Supplies Board Mount DCDC Converters - V300A24C500BL2
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details