WorldWide Electric Corporation Datasheets for AC Motor Starters

AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
* 24 Volt coil available for all ratings
AC Supply Voltage 2300, 3300, 4160, 6000/7200V, 11-15kV VAC +10% to -15%, 50/60 Hz line voltages HP Ratings Up to 10,000HP @ 7.2kV (800 Amps max) Up to 20,000HP @...
5 - 700 HP Overload rated 350% for 30 seconds Line start full voltage bypass Soft start - soft stop Completely programmable 2 or 3 wire control Dual ramps Copper...
Heavy duty NEMA starters Fully gasketed NEMA 3R rainproof enclosures 100 KA interrupting capacity with class R fuses Solid state or ambient compensated bi-metal overload relays Copper grounding lug for...
ON/OFF rotary handle with lockout and visible trip indication Adjustment dial for setting to motor FLA (standards only) Low voltage protection (LVP) option Short circuit trip at 13 times the...
Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure,...
Separate Start & Run Overload Protection with two programmable overload trip curves which allow for the thermal capacity required to start the load, while providing more closely matched overload protection...
Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP...
Soft starting and smooth ramp-down Stepless starting Reduction of current peaks Reduced load on the power supply network Reduction of the mechanical load in the operating mechanism Avoidance of mains...
Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial...
True 3-Phase Starter with Internal Bypass Rated at 350% FLA for 30 Seconds White Finish Inside and Outside UL489 Protected CPT Line and Load 230/460 V CPT for 120 VAC...
True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start...
True 3-Phase Starter Rated at 450% FLA for 30 Seconds 2 and 3-Wire Start Design Standard NEMA 4 Enclosure White Finish Inside and Outside Same Technical Specifications as the WORLDSTART...
Two (2) motor sets Constant current and current ramp start Advanced adaptive control starting / stopping Kickstart starting Coast-to-stop and ramp-to-stop DC brake Soft brake Jog (forward and reverse) Inside...
With motor-saver technology Same NEMA 4/12 enclosure as combination unit Service Entrance Rated Auto-synchronization Heavy duty full voltage rated integral bypass 120 Volt controls power transformer Programmable electronic overload Two...

<< Prev