WorldWide Electric Corporation Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters wwEPICSSRV12-500

Description
Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP) Three wire in, three wire out installation REMOTE / OFF / ON selector switch for local or remote operation Full three leg power starter Start rated bypass with x-line mode Overload rated 500% for 30 seconds Pump ramp down feature - eliminates water hammer Emergency stop pushbutton Illuminated reset pushbutton Run pilot light wwEPIC soft starts are suitable for all general purpose applications
Description
Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP) Three wire in, three wire out installation REMOTE / OFF / ON selector switch for local or remote operation Full three leg power starter Start rated bypass with x-line mode Overload rated 500% for 30 seconds Pump ramp down feature - eliminates water hammer Emergency stop pushbutton Illuminated reset pushbutton Run pilot light wwEPIC soft starts are suitable for all general purpose applications

Suppliers

Company
Product
Description
Supplier Links
Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters - wwEPICSSRV12-500 - WorldWide Electric Corporation
Rochester, NY, United States
Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters
wwEPICSSRV12-500
Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters wwEPICSSRV12-500
Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP) Three wire in, three wire out installation REMOTE / OFF / ON selector switch for local or remote operation Full three leg power starter Start rated bypass with x-line mode Overload rated 500% for 30 seconds Pump ramp down feature - eliminates water hammer Emergency stop pushbutton Illuminated reset pushbutton Run pilot light wwEPIC soft starts are suitable for all general purpose applications
  • Service entrance rated
  • Simple operation / easy to use
  • NEMA 4 enclosure
  • Full panel surge protection
  • Advanced motor protection
  • Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP)
  • Three wire in, three wire out installation
  • REMOTE / OFF / ON selector switch for local or remote operation
  • Full three leg power starter
  • Start rated bypass with x-line mode
  • Overload rated 500% for 30 seconds
  • Pump ramp down feature - eliminates water hammer
  • Emergency stop pushbutton
  • Illuminated reset pushbutton
  • Run pilot light
  • wwEPIC soft starts are suitable for all general purpose applications
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number wwEPICSSRV12-500
Product Name Enclosed Soft Start Packages, wwEPIC General Purpose Solid State Soft Starters
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 99575268 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Contactor - 4783048 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
Continuous Current 25 amps
View Details