WorldWide Electric Corporation Enclosed Soft Start Packages, WORLDSTART Standard Duty (sD) Soft Starters, Soft Starters WSSD-050N4

Description
True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices Motor Run Lamp Off / Local / Remote Switch Fault Lamp and Reset Pushbutton Start Pushbutton Stop Pushbutton Run Rated Bypass Programmable Timer and Schedulers Fast Commissioning With WORLDSTART Visual Software
Description
True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices Motor Run Lamp Off / Local / Remote Switch Fault Lamp and Reset Pushbutton Start Pushbutton Stop Pushbutton Run Rated Bypass Programmable Timer and Schedulers Fast Commissioning With WORLDSTART Visual Software

Suppliers

Company
Product
Description
Supplier Links
Enclosed Soft Start Packages, WORLDSTART Standard Duty (sD) Soft Starters, Soft Starters - WSSD-050N4 - WorldWide Electric Corporation
Rochester, NY, United States
Enclosed Soft Start Packages, WORLDSTART Standard Duty (sD) Soft Starters, Soft Starters
WSSD-050N4
Enclosed Soft Start Packages, WORLDSTART Standard Duty (sD) Soft Starters, Soft Starters WSSD-050N4
True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices Motor Run Lamp Off / Local / Remote Switch Fault Lamp and Reset Pushbutton Start Pushbutton Stop Pushbutton Run Rated Bypass Programmable Timer and Schedulers Fast Commissioning With WORLDSTART Visual Software
  • True 3-Phase Starter
  • NEMA 4 Enclosure
  • White Finish Inside and Outside
  • Rated at 350% FLA for 30 Seconds
  • Same Technical Specifications as the WORLDSTART iQ Softstarter
  • 2 and 3-Wire Start Design Standard
  • Door Mounted Pilot Devices
  • Motor Run Lamp
  • Off / Local / Remote Switch
  • Fault Lamp and Reset Pushbutton
  • Start Pushbutton
  • Stop Pushbutton
  • Run Rated Bypass
  • Programmable Timer and Schedulers
  • Fast Commissioning With WORLDSTART Visual Software
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number WSSD-050N4
Product Name Enclosed Soft Start Packages, WORLDSTART Standard Duty (sD) Soft Starters, Soft Starters
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09A300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V - 70075421 - Allied Electronics, Inc.
Specs
Device Technology Solid State
Continuous Current 6.3 amps
Motor Voltage 600 volts
View Details
Solid State Overload/Relay - 34069402 - Radwell International
Specs
Motor Voltage 120 volts
View Details