WorldWide Electric Corporation Softstarters For High-Feature Applications 3RW4426-1BC44

Description
Soft starting and smooth ramp-down Stepless starting Reduction of current peaks Reduced load on the power supply network Reduction of the mechanical load in the operating mechanism Avoidance of mains voltage fluctuations during starting Considerable space savings and reduced wiring compared with conventional starters Maintenance-free switching Performance range: Up to 900 HP (at 460 volt) inline circuit Up to 1600 HP (at 460 volt) inside-delta circuit For heavy duty applications please contact our sales office In addition to soft starting and soft ramp-down, the solid state 3RW44 softstarters provide numerous function for higher-lever requirements. The new torque control and adjustable current limiting enable the high-feature soft starters to be used in nearly every application. They guarantee the reliable avoidance of sudden torque applications and current peaks during motor starting and stopping. This creates savings potential when calculating the size of the switchgear and when servicing the machinery installed. The bypass contacts already integrated in the softstarter bypass the thermistors after a motor ramp-up is detected. This results in a further reduction in the heat loss occurring during operation of the softstarter. Combinations of various starting operating and ramp-down possibilities ensure an optimum adaptation to the application specific requirements.
Description
Soft starting and smooth ramp-down Stepless starting Reduction of current peaks Reduced load on the power supply network Reduction of the mechanical load in the operating mechanism Avoidance of mains voltage fluctuations during starting Considerable space savings and reduced wiring compared with conventional starters Maintenance-free switching Performance range: Up to 900 HP (at 460 volt) inline circuit Up to 1600 HP (at 460 volt) inside-delta circuit For heavy duty applications please contact our sales office In addition to soft starting and soft ramp-down, the solid state 3RW44 softstarters provide numerous function for higher-lever requirements. The new torque control and adjustable current limiting enable the high-feature soft starters to be used in nearly every application. They guarantee the reliable avoidance of sudden torque applications and current peaks during motor starting and stopping. This creates savings potential when calculating the size of the switchgear and when servicing the machinery installed. The bypass contacts already integrated in the softstarter bypass the thermistors after a motor ramp-up is detected. This results in a further reduction in the heat loss occurring during operation of the softstarter. Combinations of various starting operating and ramp-down possibilities ensure an optimum adaptation to the application specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Softstarters For High-Feature Applications - 3RW4426-1BC44 - WorldWide Electric Corporation
Rochester, NY, United States
Softstarters For High-Feature Applications
3RW4426-1BC44
Softstarters For High-Feature Applications 3RW4426-1BC44
Soft starting and smooth ramp-down Stepless starting Reduction of current peaks Reduced load on the power supply network Reduction of the mechanical load in the operating mechanism Avoidance of mains voltage fluctuations during starting Considerable space savings and reduced wiring compared with conventional starters Maintenance-free switching Performance range: Up to 900 HP (at 460 volt) inline circuit Up to 1600 HP (at 460 volt) inside-delta circuit For heavy duty applications please contact our sales office In addition to soft starting and soft ramp-down, the solid state 3RW44 softstarters provide numerous function for higher-lever requirements. The new torque control and adjustable current limiting enable the high-feature soft starters to be used in nearly every application. They guarantee the reliable avoidance of sudden torque applications and current peaks during motor starting and stopping. This creates savings potential when calculating the size of the switchgear and when servicing the machinery installed. The bypass contacts already integrated in the softstarter bypass the thermistors after a motor ramp-up is detected. This results in a further reduction in the heat loss occurring during operation of the softstarter. Combinations of various starting operating and ramp-down possibilities ensure an optimum adaptation to the application specific requirements.
  • Soft starting and smooth ramp-down
  • Stepless starting
  • Reduction of current peaks
  • Reduced load on the power supply network
  • Reduction of the mechanical load in the operating mechanism
  • Avoidance of mains voltage fluctuations during starting
  • Considerable space savings and reduced wiring compared with conventional starters
  • Maintenance-free switching
  • Performance range:
    • Up to 900 HP (at 460 volt) inline circuit
    • Up to 1600 HP (at 460 volt) inside-delta circuit
  • For heavy duty applications please contact our sales office

In addition to soft starting and soft ramp-down, the solid state 3RW44 softstarters provide numerous function for higher-lever requirements. The new torque control and adjustable current limiting enable the high-feature soft starters to be used in nearly every application. They guarantee the reliable avoidance of sudden torque applications and current peaks during motor starting and stopping. This creates savings potential when calculating the size of the switchgear and when servicing the machinery installed.

The bypass contacts already integrated in the softstarter bypass the thermistors after a motor ramp-up is detected. This results in a further reduction in the heat loss occurring during operation of the softstarter.

Combinations of various starting operating and ramp-down possibilities ensure an optimum adaptation to the application specific requirements.

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 3RW4426-1BC44
Product Name Softstarters For High-Feature Applications
Continuous Current 68 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6525734 - Radwell International
Fuji Electric Corp. of America
View Details
3 Pole DC Coil Contactors - MC-12B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details