WorldWide Electric Corporation Enclosed Soft Start Packages, Positive Displacement Pump Softstart WWEPDASSRV12-75

Description
Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure, and high/low level inputs for On/Off control. Full control in a softstart package provides a lower cost alternative to drive packages where variable speed control is not needed. Intuitive startup and operation – ready to run out of the box. Backup protections includes a start-rated bypass contactor that can be used to start your pump in an emergency situation – if the softstart fails just flip a switch inside the panel. Available with built-in security. Built for rugged oilfield environments – heavy duty, dust tight, NEMA 4 enclosure. Robust protection features come as standard, including a main circuit breaker and full panel surge protection device – just as you would expect. In stock availability with direct shipping from our distribution centers to your site on all sizes up to 600 HP. Contact us 24/7 for sales, application, and technical support and service.
Description
Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure, and high/low level inputs for On/Off control. Full control in a softstart package provides a lower cost alternative to drive packages where variable speed control is not needed. Intuitive startup and operation – ready to run out of the box. Backup protections includes a start-rated bypass contactor that can be used to start your pump in an emergency situation – if the softstart fails just flip a switch inside the panel. Available with built-in security. Built for rugged oilfield environments – heavy duty, dust tight, NEMA 4 enclosure. Robust protection features come as standard, including a main circuit breaker and full panel surge protection device – just as you would expect. In stock availability with direct shipping from our distribution centers to your site on all sizes up to 600 HP. Contact us 24/7 for sales, application, and technical support and service.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Soft Start Packages, Positive Displacement Pump Softstart - WWEPDASSRV12-75 - WorldWide Electric Corporation
Rochester, NY, United States
Enclosed Soft Start Packages, Positive Displacement Pump Softstart
WWEPDASSRV12-75
Enclosed Soft Start Packages, Positive Displacement Pump Softstart WWEPDASSRV12-75
Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure, and high/low level inputs for On/Off control. Full control in a softstart package provides a lower cost alternative to drive packages where variable speed control is not needed. Intuitive startup and operation – ready to run out of the box. Backup protections includes a start-rated bypass contactor that can be used to start your pump in an emergency situation – if the softstart fails just flip a switch inside the panel. Available with built-in security. Built for rugged oilfield environments – heavy duty, dust tight, NEMA 4 enclosure. Robust protection features come as standard, including a main circuit breaker and full panel surge protection device – just as you would expect. In stock availability with direct shipping from our distribution centers to your site on all sizes up to 600 HP. Contact us 24/7 for sales, application, and technical support and service.
  • Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure, and high/low level inputs for On/Off control.
  • Full control in a softstart package provides a lower cost alternative to drive packages where variable speed control is not needed.
  • Intuitive startup and operation – ready to run out of the box.
  • Backup protections includes a start-rated bypass contactor that can be used to start your pump in an emergency situation – if the softstart fails just flip a switch inside the panel. Available with built-in security.
  • Built for rugged oilfield environments – heavy duty, dust tight, NEMA 4 enclosure.
  • Robust protection features come as standard, including a main circuit breaker and full panel surge protection device – just as you would expect.
  • In stock availability with direct shipping from our distribution centers to your site on all sizes up to 600 HP.
  • Contact us 24/7 for sales, application, and technical support and service.
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number WWEPDASSRV12-75
Product Name Enclosed Soft Start Packages, Positive Displacement Pump Softstart
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 Pole 500A Contactors - MC-500A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 6532424 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 80 amps
Motor Voltage 220 volts
View Details