Ross Optical Industries Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
| Product Name | Notes |
|---|---|
| Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. | |
| These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion,... | |
| Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage. |