Ross Optical Industries Datasheets for Achromats

Achromats consist of two or more elements, usually of crown and flint glass, that have been corrected for chromatic aberration with respect to two selected wavelengths.  They are also known as achromatic lenses.  This area includes micro achromats as well.
Achromats: Learn more

Product Name Notes
Negative Achromats consist of two optical components, a crown and a flint glass lens, cemented together. The crown is usually a bi-concave lens. As is true to all Achromats, they...
Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma...
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications.
The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios...
These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows...
These lenses consist of two optical elements, usually of crown and flint glass types, cemented together to form an achromatic doublet. Most often, the crown lens is a biconvex positive...