Ross Optical Industries BK7 Standard Window W-BKS007

Description
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.
Description
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Suppliers

Company
Product
Description
Supplier Links
BK7 Standard Window - W-BKS007 - Ross Optical Industries
El Paso, TX, USA
BK7 Standard Window
W-BKS007
BK7 Standard Window W-BKS007
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Windows
Product Number W-BKS007
Product Name BK7 Standard Window
Window Type Plane
Window Material BK7 Glass
Windows Features No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Polycrystalline MgF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material MgF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm - 10QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details