Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Windows |
| Product Number | W-BKP006 |
| Product Name | BK7 Precision Window |
| Window Type | Plane |
| Window Material | BK7 Glass |
| Windows Features | No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature) |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 25 mm (0.9843 inch) |