Ross Optical Industries BK7 Precision Window W-BKP003

Description
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.
Description
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Suppliers

Company
Product
Description
Supplier Links
BK7 Precision Window - W-BKP003 - Ross Optical Industries
El Paso, TX, USA
BK7 Precision Window
W-BKP003
BK7 Precision Window W-BKP003
Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Optical windows are made of optical grade glass with plane parallel surfaces. They are used to admit light into an optical system and to protect it from dirt and moisture. Windows made of BK7 material have high transmission in the visible spectral region, do not scratch easily, do not degrade under normal operating environment and hence do not need any special precaution or treatment. Anti-Reflective Coating will provide higher transmission.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Windows
Product Number W-BKP003
Product Name BK7 Precision Window
Window Type Plane
Window Material BK7 Glass
Windows Features No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 650-1000 nm - 10QW40-30AR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-080-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details