Ross Optical Industries Sapphire Window W-SAP010

Description
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.
Description
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Suppliers

Company
Product
Description
Supplier Links
Sapphire Window - W-SAP010 - Ross Optical Industries
El Paso, TX, USA
Sapphire Window
W-SAP010
Sapphire Window W-SAP010
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Windows
Product Number W-SAP010
Product Name Sapphire Window
Window Type Plane
Window Material Sapphire
Windows Features No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 250-450 nm - FSW11AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-508-254-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details