Ross Optical Industries Sapphire Window W-SAP018

Description
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.
Description
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Suppliers

Company
Product
Description
Supplier Links
Sapphire Window - W-SAP018 - Ross Optical Industries
El Paso, TX, USA
Sapphire Window
W-SAP018
Sapphire Window W-SAP018
Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Windows
Product Number W-SAP018
Product Name Sapphire Window
Window Type Plane
Window Material Sapphire
Windows Features No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, Uncoated - 20QW40-30 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-060-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details