Ross Optical Industries Datasheets for Spherical Lenses

Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object.  This area includes micro spherical lenses as well.
Spherical Lenses: Learn more

Page: 1 2 3
Product Name Notes
Bi-concave lenses have two inward curved surfaces. These lenses have a negative focal length. Our catalog bi-concave lenses have an identical curvature on both sides of the lens and are...
Bi-convex lenses have a positive focal length. Our catalog bi-convex lenses have an identical curvature on both sides of the lens and are therefore symmetric. At unit conjugation, coma and...
Negative Achromats consist of two optical components, a crown and a flint glass lens, cemented together. The crown is usually a bi-concave lens. As is true to all Achromats, they...
The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios...
These Achromats are not only corrected for spherical aberration and axial color as the standard Achromats but also corrected for coma. This combination makes them Aplanatic in nature and allows...
These lenses consist of two optical elements, usually of crown and flint glass types, cemented together to form an achromatic doublet. Most often, the crown lens is a biconvex positive...

Next >>