Windows made of Sapphire are similar to fused silica windows, except their surface is harder, the refractive index is higher, and they are more resistant to chemical damage.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Windows |
| Product Number | W-SAP016 |
| Product Name | Sapphire Window |
| Window Type | Plane |
| Window Material | Sapphire |
| Windows Features | No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature) |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 25 mm (0.9843 inch) |