Ross Optical Industries Fused Silica Precision Window W-FSP006

Description
These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.
Description
These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.

Suppliers

Company
Product
Description
Supplier Links
Fused Silica Precision Window - W-FSP006 - Ross Optical Industries
El Paso, TX, USA
Fused Silica Precision Window
W-FSP006
Fused Silica Precision Window W-FSP006
These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.

These are Optical Windows made of Fused Silica Material. In additional to excellent transmission in the UV to NIR regions, fused silica windows exhibit more shock resistance, lower thermal expansion, higher laser damage threshold and better chemical homogeneity.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Optical Windows
Product Number W-FSP006
Product Name Fused Silica Precision Window
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features No Coating; Anti-Reflection Coating (optional feature); Conductive Coating (optional feature)
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-060-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 532 nm - 05QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details