Ross Optical Industries Datasheets for Optical Bandpass Filters
Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
Optical Bandpass Filters: Learn more
| Product Name | Notes |
|---|---|
| These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long... | |
| These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm... |