MAC-MOD Analytical, Inc. Datasheets for HPLC Columns
High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more
| Product Name | Notes |
|---|---|
| Fused-Core particle technology was developed by Dr. Jack Kirkland to produce UHPLC columns that provide ultrahigh resolution and ultrafast separations without sacrificing column ruggedness and reliability. HALO columns generate significantly... | |
| Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric... | |
| Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC... | |
| ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also... | |
| Ultrasphere columns remain widely referenced within both industry and academia and are recognized to provide excellent chromatographic performance. |
| << Prev | Next >> |