MAC-MOD Analytical, Inc. Partisphere 5_m SIL cartridge column, 250 x 4.6mm (WVS hardware) 4621-1501

Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet
Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisphere 5_m SIL cartridge column, 250 x 4.6mm (WVS hardware)
4621-1501
Partisphere 5_m SIL cartridge column, 250 x 4.6mm (WVS hardware) 4621-1501
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4621-1501
Product Name Partisphere 5_m SIL cartridge column, 250 x 4.6mm (WVS hardware)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 2.1 x 150 mm - 79394 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
WCX HPLC Column, 5um, 300A, 4.6x150mm - WCX-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details