MAC-MOD Analytical, Inc. ProntoSIL Phenyl, 4.6 x 200 mm, 5 µm, 120A 2046F050PS050

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL Phenyl, 4.6 x 200 mm, 5 µm, 120A
2046F050PS050
ProntoSIL Phenyl, 4.6 x 200 mm, 5 µm, 120A 2046F050PS050
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 2046F050PS050
Product Name ProntoSIL Phenyl, 4.6 x 200 mm, 5 µm, 120A
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 Replacement Cartridges (5/pk) - 79453 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load - ODL-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details