MAC-MOD Analytical, Inc. Partisil 5_m SAX column, 100 x 4.6mm (WCS hardware - RAC-II) 4222-227

Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet
Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisil 5_m SAX column, 100 x 4.6mm (WCS hardware - RAC-II)
4222-227
Partisil 5_m SAX column, 100 x 4.6mm (WCS hardware - RAC-II) 4222-227
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4222-227
Product Name Partisil 5_m SAX column, 100 x 4.6mm (WCS hardware - RAC-II)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 21.5 x 250 mm - 79147 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
4.6mm Bio-Safe™ Column - 5050IP-08046-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 3 cm (1.18 inch)
View Details
Econo-Column Chromatography Columns - 737-1517 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details