MAC-MOD Analytical, Inc. Partisil 5_m C8 column, 250 x 4.6mm (WCS hardware) 4239-001

Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet
Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisil 5_m C8 column, 250 x 4.6mm (WCS hardware)
4239-001
Partisil 5_m C8 column, 250 x 4.6mm (WCS hardware) 4239-001
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4239-001
Product Name Partisil 5_m C8 column, 250 x 4.6mm (WCS hardware)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (Ca2+) 9 µm 7.8 x 305 mm - 79436 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
IsoBar Systems 2.1 mm ID, Parker Port 5.0cm, Frit 2.0 µm - 5030IP-04021-005-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Ultra C4 Columns - USP L26 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details