MAC-MOD Analytical, Inc. Partisphere 5_m SAX cartridge column, 125 x 4.6mm (WVS hardware) 4621-0505

Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet
Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisphere 5_m SAX cartridge column, 125 x 4.6mm (WVS hardware)
4621-0505
Partisphere 5_m SAX cartridge column, 125 x 4.6mm (WVS hardware) 4621-0505
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4621-0505
Product Name Partisphere 5_m SAX cartridge column, 125 x 4.6mm (WVS hardware)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 2.1 x 150 mm - 79673 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Guard Column Cartridge Kit 4.3mm ID x 1cm w/C-270 6pk - C-751 - IDEX Health & Science
Specs
Column Type Guard
Construction Material polymer
Column Length 1 cm (0.3937 inch)
View Details
RP2 HPLC Column, 5um, 100A, 4.6x250mm, 2% carbon load - MEB2-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 2.5 cm (0.9843 inch)
View Details