MAC-MOD Analytical, Inc. Partisil 5_m SCX cartridge column, 250 x 4.6mm (WVS hardware) 4681-1507

Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet
Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisil 5_m SCX cartridge column, 250 x 4.6mm (WVS hardware)
4681-1507
Partisil 5_m SCX cartridge column, 250 x 4.6mm (WVS hardware) 4681-1507
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4681-1507
Product Name Partisil 5_m SCX cartridge column, 250 x 4.6mm (WVS hardware)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.6 x 150 mm PEEK - 79174 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 16% carbon load - Elite-C18-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details