MAC-MOD Analytical, Inc. Partisil 10_m ODS column, 250 x 20mm (Magnum-20 hardware) 4232-125

Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet
Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisil 10_m ODS column, 250 x 20mm (Magnum-20 hardware)
4232-125
Partisil 10_m ODS column, 250 x 20mm (Magnum-20 hardware) 4232-125
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4232-125
Product Name Partisil 10_m ODS column, 250 x 20mm (Magnum-20 hardware)
Packing Diameter 10 µm (0.3937 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 2.1 x 150 mm - 79673 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 10mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Aminopropyl HPLC Column, 5um, 100A, 4.6x250mm - AP-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details