MAC-MOD Analytical, Inc. Partisil 10_m C8 column, 250 x 4.6mm (WCS hardware) 4229-001

Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet
Description
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisil 10_m C8 column, 250 x 4.6mm (WCS hardware)
4229-001
Partisil 10_m C8 column, 250 x 4.6mm (WCS hardware) 4229-001
Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Partisil is a high-purity irregular silica gel available in both 5µm and 10µm particle sizes with a pore size of 80Å. The choice of column packing includes Silica, C-18 polymeric phases (ODS-3,ODS-2) and C-8. Also available are SAX, SCX, and PAC. These columns provide reproducible results, column to column, lot to lot.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4229-001
Product Name Partisil 10_m C8 column, 250 x 4.6mm (WCS hardware)
Packing Diameter 10 µm (0.3937 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 10 x 150 mm - 79274 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3 cm (1.18 inch)
View Details
WCX HPLC Column, 5um, 300A, 4.6x250mm - WCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41607-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details