MAC-MOD Analytical, Inc. Partisphere 5_m C18 cartridge column, 250 x 4.6mm (WVS hardware) 4621-1502

Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet
Description
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
Partisphere 5_m C18 cartridge column, 250 x 4.6mm (WVS hardware)
4621-1502
Partisphere 5_m C18 cartridge column, 250 x 4.6mm (WVS hardware) 4621-1502
Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Partisphere is available in pre-packed columns and a choice of 5µm high performance phases. In addition to its efficient pure silica and monomeric C-18 and C-8, SAX, SCX and PAC are also available. PartiSphere media feature narrow particle size distribution and excellent reproducibility.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 4621-1502
Product Name Partisphere 5_m C18 cartridge column, 250 x 4.6mm (WVS hardware)
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 30 x 250 mm - 79229 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Flow Adaptor - 738-0016 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
LC Column Tubes 7.8mm ID x 3/8
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.5 cm (1.38 inch)
View Details